Win Source Part Number: 1235967-SI4767-A20-A
Category: RF/IF and RFID>RF Receivers
Package: Tray
Applications: Automotive Audio
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, RDS
Current - Receiving: 130mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.5V ~ 5V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4767
Product Status: Not For New Designs
RX AM/FM 520KHZ-1.71MHZ 40QFN Product overview: SI4767-A20-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4767-A20-AM can be used for catalog matching and distributor lookup.
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
RX AM/FM 520KHZ-1.71MHZ 40QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 1235967-SI4767-A20-AM | 870-SI4767-A20-AM | SI4767-A20-AM | SI4767-A20-AM |
| Product Name | RF/IF and RFID - RF Receivers | 520KHZ 1.71MHZ Rf Receiver | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | Surface Mount; SMD (SMT) | Tray | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 0.5200 to 108 MHz | 0.5200 to 108 MHz | 0.5200 to 108 MHz | |
| Supply Voltage | 1.5 to 5 volts | 1.5 to 5 volts | 5 to 1.5 volts | |
| Applications | Audio | Audio |