RX AM/FM 520KHZ-1.71MHZ 40QFN Product overview: SI4764-A20-AMR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4764-A20-AMR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1236033-SI4764-A20-A
Category: RF/IF and RFID>RF Receivers
Package: Tape & Reel (TR)
Applications: Automotive Audio
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, RDS
Current - Receiving: 130mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.5V ~ 5V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
RX AM/FM 520KHZ-1.71MHZ 40QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-SI4764-A20-AMR | 1236033-SI4764-A20-AMR | SI4764-A20-AMR | SI4764-A20-AMR |
| Product Name | 520KHZ 1.71MHZ Rf Receiver | RF/IF and RFID - RF Receivers | RF Receivers | RF and Wireless - RF Receivers |
| Applications | Audio | Audio | ||
| Package Type | Tape & Reel (TR) | Surface Mount; SMD (SMT) | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Communication Interface | PCB, Surface Mount | |||
| RF Modulation | AM, FM, RDS | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |