Skyworks Solutions, Inc. RF and Wireless - RF Receivers SI4764-A10-GM

Description
RX AM/FM 520KHZ-1.71MHZ 40QFN
Description
RX AM/FM 520KHZ-1.71MHZ 40QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The SI4764-A10-GM is part of the Si476x radio receiver family, designed for automotive infotainment applications. It supports worldwide FM (64,Äì108 MHz) and AM (520,Äì1710 kHz) radio reception, including advanced features such as RDS and RBDS decoding. This receiver utilizes 100% RF CMOS technology, ensuring high performance and quality with excellent sensitivity and interference rejection. Key features include dynamic AM/FM channel bandwidth control, digital tuning, and a suite of audio processing capabilities such as noise blanking and programmable soft mute. The device offers both analog and digital (I¬=S) audio outputs, making it versatile for various audio applications. It operates with a supply voltage range of 1.5 to 5 V and is packaged in a compact 40-QFN (6x6 mm) format, which minimizes board space requirements. The SI4764-A10-GM is AEC-Q100 qualified, making it suitable for automotive environments. It is ideal for OEM automotive infotainment systems, aftermarket car radios, and PND docking systems.

Datasheet Summary
Powered by GS/AI

The SI4764-A10-GM is part of the Si476x radio receiver family, designed for automotive infotainment applications. It supports worldwide FM (64,Äì108 MHz) and AM (520,Äì1710 kHz) radio reception, including advanced features such as RDS and RBDS decoding. This receiver utilizes 100% RF CMOS technology, ensuring high performance and quality with excellent sensitivity and interference rejection. Key features include dynamic AM/FM channel bandwidth control, digital tuning, and a suite of audio processing capabilities such as noise blanking and programmable soft mute. The device offers both analog and digital (I¬=S) audio outputs, making it versatile for various audio applications. It operates with a supply voltage range of 1.5 to 5 V and is packaged in a compact 40-QFN (6x6 mm) format, which minimizes board space requirements. The SI4764-A10-GM is AEC-Q100 qualified, making it suitable for automotive environments. It is ideal for OEM automotive infotainment systems, aftermarket car radios, and PND docking systems.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Receivers - SI4764-A10-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4764-A10-GM
RF and Wireless - RF Receivers SI4764-A10-GM
RX AM/FM 520KHZ-1.71MHZ 40QFN

RX AM/FM 520KHZ-1.71MHZ 40QFN

Supplier's Site
RF Receivers - SI4764-A10-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4764-A10-GM
RF Receivers SI4764-A10-GM
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)

- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number SI4764-A10-GM SI4764-A10-GM
Product Name RF and Wireless - RF Receivers RF Receivers
Applications Audio
Package Type Surface Mount; Surface Mount Surface Mount; 40-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 0.5200 to 108 MHz 0.5200 to 108 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MAX3162EAI - 845306-MAX3162EAI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receivers - MICRF010YM-TR - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details