Win Source Part Number: 968642-SI4763-A42-GM
Category: RF/IF and RFID>RF Receivers
Series: Si476x
Features: RSSI Equipped
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Data Interface: I2C, I2S
Modulation or Protocol: AM, FM, RDS
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.7V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI4763-A42-GMR-ND,33
Base Product Number: SI4763
RX AM/FM 520KHZ-1.71MHZ 40QFN Product overview: SI4763-A42-GMR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4763-A42-GMR can be used for catalog matching and distributor lookup.
Si476x RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
RX AM/FM 520KHZ-1.71MHZ 40QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 968642-SI4763-A42-GMR | 870-SI4763-A42-GMR | SI4763-A42-GMR | SI4763-A42-GMR |
| Product Name | RF/IF and RFID - RF Receivers | 520KHZ 1.71MHZ Rf Receiver | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | Surface Mount; SMD (SMT) | Tape & Reel (TR) | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 0.5200 to 108 MHz | 0.5200 to 108 MHz | 0.5200 to 108 MHz | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts |