- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SI4763-A20-AM-ND |
| Product Name | RF Receivers |
| Device Type | Receiver |
| Operating Frequency | 0.5200 to 108 MHz |
| Bias Current | 130 mA |