RF RECEIVER 64MHZ-108MHZ 40QFN Product overview: SI4762-A42-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4762-A42-GM can be used for catalog matching and distributor lookup.
RF RECEIVER 64MHZ-108MHZ 40QFN
- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-SI4762-A42-GM | SI4762-A42-GM | SI4762-A42-GM |
| Product Name | 64MHZ 108MHZ Rf Receiver | RF and Wireless - RF Receivers | RF Receivers |
| Package Type | Tray | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Supply Current | 130 mA |