RX AM/FM 520KHZ-1.71MHZ 40QFN Product overview: SI4762-A42-AMR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4762-A42-AMR can be used for catalog matching and distributor lookup.
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | 870-SI4762-A42-AMR | SI4762-A42-AMR |
| Product Name | 520KHZ 1.71MHZ Rf Receiver | RF Receivers |
| Applications | Audio | |
| Package Type | Tape & Reel (TR) | Surface Mount; 40-VFQFN Exposed Pad |
| Communication Interface | PCB, Surface Mount | |
| RF Modulation | AM, FM, RDS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |