Skyworks Solutions, Inc. RF/IF and RFID - RF Receivers SI4761-A42-GM

Description
Win Source Part Number: 1235979-SI4761-A42-G M Category: RF/IF and RFID>RF Receivers Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 64MHz ~ 108MHz Current - Receiving: 130mA Voltage - Supply: 1.2V ~ 3.6V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4761
Request a Quote Datasheet
Description
Win Source Part Number: 1235979-SI4761-A42-G M Category: RF/IF and RFID>RF Receivers Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 64MHz ~ 108MHz Current - Receiving: 130mA Voltage - Supply: 1.2V ~ 3.6V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4761
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235979-SI4761-A42-GM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235979-SI4761-A42-GM
RF/IF and RFID - RF Receivers 1235979-SI4761-A42-GM
Win Source Part Number: 1235979-SI4761-A42-G M Category: RF/IF and RFID>RF Receivers Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 64MHz ~ 108MHz Current - Receiving: 130mA Voltage - Supply: 1.2V ~ 3.6V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4761

Win Source Part Number: 1235979-SI4761-A42-GM
Category: RF/IF and RFID>RF Receivers
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 64MHz ~ 108MHz
Current - Receiving: 130mA
Voltage - Supply: 1.2V ~ 3.6V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4761

Buy Now Datasheet
Singapore, Singapore
64MHZ 108MHZ Rf Receiver
870-SI4761-A42-GM
64MHZ 108MHZ Rf Receiver 870-SI4761-A42-GM
RF RECEIVER 64MHZ-108MHZ 40QFN Product overview: SI4761-A42-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4761-A42-GM can be used for catalog matching and distributor lookup.

RF RECEIVER 64MHZ-108MHZ 40QFN Product overview: SI4761-A42-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4761-A42-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4761-A42-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4761-A42-GM
RF Receivers SI4761-A42-GM
- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)

- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4761-A42-GM - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Receivers
SI4761-A42-GM
RF and Wireless - RF Receivers SI4761-A42-GM
RF RECEIVER 64MHZ-108MHZ 40QFN

RF RECEIVER 64MHZ-108MHZ 40QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1235979-SI4761-A42-GM 870-SI4761-A42-GM SI4761-A42-GM SI4761-A42-GM
Product Name RF/IF and RFID - RF Receivers 64MHZ 108MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; SMD (SMT) Tray Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 64 to 108 MHz 64 to 108 MHz 64 to 108 MHz
Unlock Full Specs
to access all available technical data