Win Source Part Number: 976674-SI4760-A42-GM
Category: RF/IF and RFID>RF Receivers
Package: Tape & Reel (TR)
Applications: Automotive Audio
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, RDS
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.5V ~ 5V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4760
RX AM/FM 520KHZ-1.71MHZ 40QFN Product overview: SI4760-A42-GMR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4760-A42-GMR can be used for catalog matching and distributor lookup.
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 976674-SI4760-A42-GMR | 870-SI4760-A42-GMR | SI4760-A42-GMR |
| Product Name | RF/IF and RFID - RF Receivers | 520KHZ 1.71MHZ Rf Receiver | RF Receivers |
| Package Type | Surface Mount; SMD (SMT) | Tape & Reel (TR) | Surface Mount; 40-VFQFN Exposed Pad |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 0.5200 to 108 MHz | 0.5200 to 108 MHz | |
| Supply Voltage | 1.5 to 5 volts | 1.5 to 5 volts | |
| Applications | Audio |