Skyworks Solutions, Inc. RF Receivers SI4755-A40-GM

Description
SI4755 RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 32-QFN (5x5)
Request a Quote Datasheet
Description
SI4755 RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 336-5403-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
336-5403-ND
RF Receivers 336-5403-ND
SI4755 RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 32-QFN (5x5)

SI4755 RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 32-QFN (5x5)

Buy Now Datasheet
RF Receivers - SI4755-A40-GM - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
SI4755-A40-GM
RF Receivers SI4755-A40-GM
RF RX AM/FM 520KHZ-1.71MHZ 32QFN

RF RX AM/FM 520KHZ-1.71MHZ 32QFN

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 336-5403-ND SI4755-A40-GM
Product Name RF Receivers RF Receivers
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4624-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 2312-QM33110WSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver Modules and Modems - CC2650MODAMOHR - ODG (Origin Data Global)
Specs
Device Type Transceiver
Technology Bluetooth v5.1, Zigbee®
Supply Voltage Other; 1.8V ~ 3.8V
View Details
2 suppliers
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details