Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894590-SI4755-A40-GM
Series: SI4755
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz - - PCB, Surface Mount 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SI4755
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-5403, -SI4755-A40, SI4755-A40-GM-ND
RF RX AM/FM 520KHZ-1.71MHZ 32QFN Product overview: SI4755-A40-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4755-A40-GM can be used for catalog matching and distributor lookup.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
SI4755 RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 32-QFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 894590-SI4755-A40-GM | 870-SI4755-A40-GM | SI4755-A40-GM | SI4755-A40-GM |
| Product Name | RF Receivers - SI4755-A40-GM | 520KHZ 1.71MHZ Rf Receiver | RF and Wireless - RF Receivers | RF Receivers |
| Package Type | Surface Mount; Surface Mount | Tray | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Applications | General Purpose | General Purpose | ||
| Communication Interface | PCB, Surface Mount | |||
| RF Modulation | AM, FM, RDS |