FM/AM/SW/LW/WB RECEIVER, AUTOMOT Product overview: SI4754C-A55-GMR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4754C-A55-GMR can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933503-SI4754C-A55-G
Features: series RF Receiver
Package: Reel - TR
Family Name: SI4754
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-5150-6, 336-5150-2, 336-5150-1, SI4754C-A55-GMR-ND
FM/AM/SW/LW/WB RECEIVER, AUTOMOT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-SI4754C-A55-GMR | 933503-SI4754C-A55-GMR | SI4754C-A55-GMR | SI4754C-A55-GMR |
| Product Name | Rf Receiver | RF Receivers - SI4754C-A55-GMR | RF and Wireless - RF Receivers | RF Receivers |
| Package Type | Tape & Reel (TR) |