Skyworks Solutions, Inc. 520KHZ 1.71MHZ Rf Receiver SI4751-A10-AMR

Description
RF RX AM/FM 520KHZ-1.71MHZ 32QFN Product overview: SI4751-A10-AMR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4751-A10-AMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RX AM/FM 520KHZ-1.71MHZ 32QFN Product overview: SI4751-A10-AMR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4751-A10-AMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
520KHZ 1.71MHZ Rf Receiver - 870-SI4751-A10-AMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
520KHZ 1.71MHZ Rf Receiver
870-SI4751-A10-AMR
520KHZ 1.71MHZ Rf Receiver 870-SI4751-A10-AMR
RF RX AM/FM 520KHZ-1.71MHZ 32QFN Product overview: SI4751-A10-AMR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4751-A10-AMR can be used for catalog matching and distributor lookup.

RF RX AM/FM 520KHZ-1.71MHZ 32QFN Product overview: SI4751-A10-AMR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4751-A10-AMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1236026-SI4751-A10-AMR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1236026-SI4751-A10-AMR
RF/IF and RFID - RF Receivers 1236026-SI4751-A10-AMR
Win Source Part Number: 1236026-SI4751-A10-A MR Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: Automotive Audio Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 150mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.5V ~ 5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1236026-SI4751-A10-AMR
Category: RF/IF and RFID>RF Receivers
Package: Tape & Reel (TR)
Applications: Automotive Audio
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 150mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.5V ~ 5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet
RF Receivers - SI4751-A10-AMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4751-A10-AMR
RF Receivers SI4751-A10-AMR
- RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 32-QFN (5x5)

- RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 32-QFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4751-A10-AMR - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Receivers
SI4751-A10-AMR
RF and Wireless - RF Receivers SI4751-A10-AMR
RF RX AM/FM 520KHZ-1.71MHZ 32QFN

RF RX AM/FM 520KHZ-1.71MHZ 32QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-SI4751-A10-AMR 1236026-SI4751-A10-AMR SI4751-A10-AMR SI4751-A10-AMR
Product Name 520KHZ 1.71MHZ Rf Receiver RF/IF and RFID - RF Receivers RF Receivers RF and Wireless - RF Receivers
Applications Audio Audio
Package Type Tape & Reel (TR) Surface Mount; SMD (SMT) Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Communication Interface PCB, Surface Mount
RF Modulation AM, FM
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details
Video Receiver - EVR-09E1AA-01 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Sub-Carrier
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details