SI4750 RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 32-QFN (5x5)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Receivers |
| Product Number | SI4750-A40-AMR |
| Product Name | RF Receivers |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |