Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933502-SI4750-A30-GM
Series: SI4750
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz - - PCB, Surface Mount 32-QFN (5x5)
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
RF RX AM/FM 520KHZ-1.71MHZ 32QFN / SI4750 RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 32-QFN (5x5) Product overview: SI4750-A30-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 520KHZ, 1.71MHZ, QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 520KHZ, 1.71MHZ, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4750-A30-GM can be used for catalog matching and distributor lookup.
SI4750 RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 32-QFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 933502-SI4750-A30-GM | 870-SI4750-A30-GM | SI4750-A30-GM |
| Product Name | RF Receivers - SI4750-A30-GM | SMD 520KHZ 1.71MHZ QFN Rf Receiver | RF Receivers |
| Package Type | Surface Mount; Surface Mount | Tray | Surface Mount; 32-VFQFN Exposed Pad |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Applications | General Purpose | ||
| Communication Interface | PCB, Surface Mount | ||
| RF Modulation | AM, FM |