Skyworks Solutions, Inc. RF Receivers SI4749-C10-GM

Description
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)
Request a Quote Datasheet
Description
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4749-C10-GM-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4749-C10-GM-ND
RF Receivers SI4749-C10-GM-ND
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)

- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI4749-C10-GM-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - CC2560AYFVT - ODG (Origin Data Global)
Specs
Device Type Transceiver; TxRx Only
Technology Bluetooth v4.0
Supply Voltage Other; 2.2V ~ 4.8V
View Details
RF Transceiver ICs - 4823-NRF9160-SICA-B1A-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Telecom - 336-SI32176-C-FM1RDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details