RF RCVR FM 76MHZ-108MHZ 24QFN Product overview: SI4749-C10-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 76MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4749-C10-GM can be used for catalog matching and distributor lookup.
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)
RF RCVR FM 76MHZ-108MHZ 24QFN
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-SI4749-C10-GM | SI4749-C10-GM | SI4749-C10-GM |
| Product Name | 76MHZ 108MHZ Rf Receiver | RF Receivers | RF and Wireless - RF Receivers |
| Applications | Audio | Audio | |
| Package Type | Tray | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Communication Interface | PCB, Surface Mount | ||
| RF Modulation | FM | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |