ERROR: no product mention
RF RCVR FM 76MHZ-108MHZ 24QFN Product overview: SI4749-C10-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 76MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4749-C10-AM can be used for catalog matching and distributor lookup.
RF RCVR FM 76MHZ-108MHZ 24QFN
- RF Receiver FM, RBDS/RDS 76MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-SI4749-C10-AM | SI4749-C10-AM | SI4749-C10-AM |
| Product Name | 76MHZ 108MHZ Rf Receiver | RF and Wireless - RF Receivers | RF Receivers |
| Applications | General Purpose | General Purpose | |
| Package Type | Tray | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad |
| Communication Interface | PCB, Surface Mount | ||
| RF Modulation | FM, RBDS/RDS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |