Skyworks Solutions, Inc. RF Receivers SI4744-C10-GMR

Description
- RF Receiver AM, FM, SW-LW 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)
Request a Quote Datasheet
Description
- RF Receiver AM, FM, SW-LW 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4744-C10-GMR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4744-C10-GMR-ND
RF Receivers SI4744-C10-GMR-ND
- RF Receiver AM, FM, SW-LW 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)

- RF Receiver AM, FM, SW-LW 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI4744-C10-GMR-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CYW43236BKMLGT - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type 88-VFQFN Exposed Pad
View Details
Interface - Drivers, Receivers, Transceivers - 54F139LM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RI-RFM-003C Series 2000 Mini RFM - RI-RFM-003C-30 - Texas Instruments
Specs
Supply Voltage 5V
Operating Frequency 0.1342 MHz
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers