- RF Receiver AM, FM, WB 520kHz ~ 1.71MHz, 64MHz ~ 108MHz, 162.4MHz ~ 162.55MHz PCB, Surface Mount 24-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Receivers |
| Product Number | SI4736-C40-GUR |
| Product Name | RF Receivers |
| Package Type | Surface Mount; 24-SSOP (0.154\", 3.90mm Width) |
| Features | RoHS |
| Operating Temperature | -20.0 to 85.0 C (-4.0 to 185.0 F) |