Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SI4735-D60-EVB

Description
SI4735 - Receiver Evaluation Board
Request a Quote Datasheet
Description
SI4735 - Receiver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-4879-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-4879-ND
RF, RFID, Wireless Evaluation Boards 336-4879-ND
SI4735 - Receiver Evaluation Board

SI4735 - Receiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283307-SI4735-D60-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283307-SI4735-D60-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283307-SI4735-D60-EVB
Win Source Part Number: 1283307-SI4735-D60-E VB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Bulk For Use With/Related Products: SI4735 Standard Package: 1 Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SI4735-D60-EVB,336-4 879 Base Product Number: SI4735 RoHS Status: Not applicable

Win Source Part Number: 1283307-SI4735-D60-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Receiver
Package: Bulk
For Use With/Related Products: SI4735
Standard Package: 1
Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SI4735-D60-EVB,336-4879
Base Product Number: SI4735
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SI4735-D60-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SI4735-D60-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SI4735-D60-EVB
BOARD EVALUATION FOR SI4734/35

BOARD EVALUATION FOR SI4734/35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-4879-ND 1283307-SI4735-D60-EVB SI4735-D60-EVB
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Sensor Development Tools - 2049905 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 223-1628-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
Ports USB
View Details
2 suppliers
TB,BLJC2-252R+, JC0603C, 50OHM - TB-1011+ - Mini-Circuits
Specs
Category Developement Board
View Details