Skyworks Solutions, Inc. 153KHZ 279KHZ Rf Receiver SI4735-C40-GM

Description
RF RX AM/FM 153KHZ-279KHZ 20QFN Product overview: SI4735-C40-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4735-C40-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RX AM/FM 153KHZ-279KHZ 20QFN Product overview: SI4735-C40-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4735-C40-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
153KHZ 279KHZ Rf Receiver - 870-SI4735-C40-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
153KHZ 279KHZ Rf Receiver
870-SI4735-C40-GM
153KHZ 279KHZ Rf Receiver 870-SI4735-C40-GM
RF RX AM/FM 153KHZ-279KHZ 20QFN Product overview: SI4735-C40-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4735-C40-GM can be used for catalog matching and distributor lookup.

RF RX AM/FM 153KHZ-279KHZ 20QFN Product overview: SI4735-C40-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4735-C40-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1235955-SI4735-C40-GM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235955-SI4735-C40-GM
RF/IF and RFID - RF Receivers 1235955-SI4735-C40-GM
Win Source Part Number: 1235955-SI4735-C40-G M Category: RF/IF and RFID>RF Receivers Features: RSSI Equipped Package: Tray Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW-LW Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1235955-SI4735-C40-GM
Category: RF/IF and RFID>RF Receivers
Features: RSSI Equipped
Package: Tray
Applications: General Purpose
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, SW-LW
Current - Receiving: 19.9mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4735-C40-GM - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Receivers
SI4735-C40-GM
RF and Wireless - RF Receivers SI4735-C40-GM
RF RX AM/FM 153KHZ-279KHZ 20QFN

RF RX AM/FM 153KHZ-279KHZ 20QFN

Supplier's Site
RF Receivers - SI4735-C40-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4735-C40-GM
RF Receivers SI4735-C40-GM
- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)

- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-SI4735-C40-GM 1235955-SI4735-C40-GM SI4735-C40-GM SI4735-C40-GM
Product Name 153KHZ 279KHZ Rf Receiver RF/IF and RFID - RF Receivers RF and Wireless - RF Receivers RF Receivers
Applications General Purpose General Purpose
Package Type Tray Surface Mount; SMD (SMT) Surface Mount; Surface Mount Surface Mount; 20-UFQFN Exposed Pad
Communication Interface PCB, Surface Mount
RF Modulation AM, FM, SW-LW
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3241EIA - 920771-ICL3241EIA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receivers - RXD-433-KH - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 28-SMD, No Lead
Features RoHS
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
Digital Receiver - EDRC-09E1A-21 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface 422 / RSS
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details