Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SI4735-B-EVB

Description
Win Source Part Number: 1283340-SI4735-B-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Box For Use With/Related Products: SI4735 Standard Package: 1 Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71GHz, 2.3MHz ~ 21.85MHz, 76MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283340-SI4735-B-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Box For Use With/Related Products: SI4735 Standard Package: 1 Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71GHz, 2.3MHz ~ 21.85MHz, 76MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283340-SI4735-B-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283340-SI4735-B-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283340-SI4735-B-EVB
Win Source Part Number: 1283340-SI4735-B-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Box For Use With/Related Products: SI4735 Standard Package: 1 Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71GHz, 2.3MHz ~ 21.85MHz, 76MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1283340-SI4735-B-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Receiver
Package: Box
For Use With/Related Products: SI4735
Standard Package: 1
Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71GHz, 2.3MHz ~ 21.85MHz, 76MHz ~ 108MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SI4735-B-EVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SI4735-B-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SI4735-B-EVB
BOARD EVAL SI4735 VERSION B

BOARD EVAL SI4735 VERSION B

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283340-SI4735-B-EVB SI4735-B-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1743237 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFHKI-1742+ - TB-BFHKI-1742C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3276 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Power; Transceiver, Powerline Communication
View Details