Skyworks Solutions, Inc. 153KHZ 279KHZ Rf Receiver SI4734-D60-GU

Description
RF RX AM/FM 153KHZ-279KHZ 24SSOP Product overview: SI4734-D60-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4734-D60-GU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RX AM/FM 153KHZ-279KHZ 24SSOP Product overview: SI4734-D60-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4734-D60-GU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
153KHZ 279KHZ Rf Receiver - 870-SI4734-D60-GU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
153KHZ 279KHZ Rf Receiver
870-SI4734-D60-GU
153KHZ 279KHZ Rf Receiver 870-SI4734-D60-GU
RF RX AM/FM 153KHZ-279KHZ 24SSOP Product overview: SI4734-D60-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4734-D60-GU can be used for catalog matching and distributor lookup.

RF RX AM/FM 153KHZ-279KHZ 24SSOP Product overview: SI4734-D60-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4734-D60-GU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4734-D60-GU - 894582-SI4734-D60-GU - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4734-D60-GU
894582-SI4734-D60-GU
RF Receivers - SI4734-D60-GU 894582-SI4734-D60-GU
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894582-SI4734-D60-GU Operating Temperature Range: -20°C ~ 85°C Features: series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz - - PCB, Surface Mount 24-SSOP Package: 24-SSOP (0.154", 3.90mm Width) Package: Tray Mounting: Surface Mount Family Name: SI4734 Categories: RF/IF and RFID Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894582-SI4734-D60-GU
Operating Temperature Range: -20°C ~ 85°C
Features: series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz - - PCB, Surface Mount 24-SSOP
Package: 24-SSOP (0.154", 3.90mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: SI4734
Categories: RF/IF and RFID
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 56
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4734-D60-GU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4734-D60-GU
RF and Wireless - RF Receivers SI4734-D60-GU
RF RX AM/FM 153KHZ-279KHZ 24SSOP

RF RX AM/FM 153KHZ-279KHZ 24SSOP

Supplier's Site
RF Receivers - SI4734-D60-GU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4734-D60-GU
RF Receivers SI4734-D60-GU
- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-SI4734-D60-GU 894582-SI4734-D60-GU SI4734-D60-GU SI4734-D60-GU
Product Name 153KHZ 279KHZ Rf Receiver RF Receivers - SI4734-D60-GU RF and Wireless - RF Receivers RF Receivers
Applications General Purpose General Purpose
Package Type Tube Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount; 24-SSOP (0.154\", 3.90mm Width)
Communication Interface PCB, Surface Mount
RF Modulation AM, FM, SW-LW
Features RoHS RoHS
Unlock Full Specs
to access all available technical data