Win Source Part Number: 1235957-SI4734-B20-G
Category: RF/IF and RFID>RF Receivers
Features: RSSI Equipped
Package: Tray
Applications: General Purpose
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 21.85MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, LW-SW, WB
Current - Receiving: 19.9mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
RF RX AM/FM 153KHZ-279KHZ 20QFN Product overview: SI4734-B20-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4734-B20-GM can be used for catalog matching and distributor lookup.
RF RX AM/FM 153KHZ-279KHZ 20QFN
- RF Receiver AM, FM, LW-SW, WB 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 21.85MHz, 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 1235957-SI4734-B20-GM | 870-SI4734-B20-GM | SI4734-B20-GM | SI4734-B20-GM |
| Product Name | RF/IF and RFID - RF Receivers | 153KHZ 279KHZ Rf Receiver | RF and Wireless - RF Receivers | RF Receivers |
| Package Type | Surface Mount; SMD (SMT) | Tray | Surface Mount; Surface Mount | Surface Mount; 20-UFQFN Exposed Pad |
| Operating Temperature | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) |
| Operating Frequency | 0.1530 to 108 MHz | 0.1530 to 108 MHz | 0.1530 to 108 MHz | |
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |
| Applications | General Purpose | General Purpose |