RF RX AM/FM/RDS 153-279KHZ 20QFN Product overview: SI4731-D60-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4731-D60-GM can be used for catalog matching and distributor lookup.
RF RX AM/FM/RDS 153-279KHZ 20QFN
- RF Receiver AM, FM, RDS 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-SI4731-D60-GM | SI4731-D60-GM | SI4731-D60-GM |
| Product Name | 279KHZ Rf Receiver | RF and Wireless - RF Receivers | RF Receivers |
| Applications | General Purpose | General Purpose | |
| Package Type | Tray | Surface Mount; Surface Mount | Surface Mount; 20-UFQFN Exposed Pad |
| Communication Interface | PCB, Surface Mount | ||
| RF Modulation | AM, FM, RDS | ||
| Features | RoHS | RoHS |