Skyworks Solutions, Inc. RF/IF and RFID - RF Receivers SI4731-D50-GM

Description
Win Source Part Number: 1235941-SI4731-D50-G M Category: RF/IF and RFID>RF Receivers Package: Tray Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, RDS Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235941-SI4731-D50-G M Category: RF/IF and RFID>RF Receivers Package: Tray Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, RDS Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235941-SI4731-D50-GM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235941-SI4731-D50-GM
RF/IF and RFID - RF Receivers 1235941-SI4731-D50-GM
Win Source Part Number: 1235941-SI4731-D50-G M Category: RF/IF and RFID>RF Receivers Package: Tray Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, RDS Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1235941-SI4731-D50-GM
Category: RF/IF and RFID>RF Receivers
Package: Tray
Applications: General Purpose
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, RDS
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet
RF Receivers - SI4731-D50-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4731-D50-GM
RF Receivers SI4731-D50-GM
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)

- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number 1235941-SI4731-D50-GM SI4731-D50-GM
Product Name RF/IF and RFID - RF Receivers RF Receivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-UFQFN Exposed Pad
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F)
Operating Frequency 0.5200 to 108 MHz 0.5200 to 108 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ES Series - 916MHz RF Receiver Module - RXM-916-ES - Linx Technologies
Specs
Device Type Transmitter
RF Modulation Frequency Shift Key
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
2 suppliers
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details