Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SI4731-C-EVB

Description
Win Source Part Number: 1283338-SI4731-C-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Box For Use With/Related Products: SI4731 Standard Package: 1 Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283338-SI4731-C-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Box For Use With/Related Products: SI4731 Standard Package: 1 Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283338-SI4731-C-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283338-SI4731-C-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283338-SI4731-C-EVB
Win Source Part Number: 1283338-SI4731-C-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Box For Use With/Related Products: SI4731 Standard Package: 1 Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1283338-SI4731-C-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Receiver
Package: Box
For Use With/Related Products: SI4731
Standard Package: 1
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283338-SI4731-C-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - AUIR3241SDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2576771 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details