Skyworks Solutions, Inc. RF Receivers SI4730-C40-GUR

Description
- RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Request a Quote Datasheet
Description
- RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4730-C40-GUR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4730-C40-GUR-ND
RF Receivers SI4730-C40-GUR-ND
- RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

- RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

Buy Now Datasheet
RF Receivers - SI4730-C40-GUR - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
SI4730-C40-GUR
RF Receivers SI4730-C40-GUR
RF RX AM/FM 520KHZ-1.71MHZ SSOP

RF RX AM/FM 520KHZ-1.71MHZ SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SI4730-C40-GUR-ND SI4730-C40-GUR
Product Name RF Receivers RF Receivers
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V Other; 2V ~ 5.5V
Operating Frequency 0.5200 to 108 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 863-SI47962A0GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-QM33120WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details