Skyworks Solutions, Inc. RF Receivers SI4730-B20-GMR

Description
- RF Receiver AM, FM 520kHz ~ 1.71MHz, 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Request a Quote Datasheet
Description
- RF Receiver AM, FM 520kHz ~ 1.71MHz, 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4730-B20-GMR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4730-B20-GMR-ND
RF Receivers SI4730-B20-GMR-ND
- RF Receiver AM, FM 520kHz ~ 1.71MHz, 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)

- RF Receiver AM, FM 520kHz ~ 1.71MHz, 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI4730-B20-GMR-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4634-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF and Wireless - RF Detectors - IWR1642AQAGABL - Win Source Electronics
Specs
Technology General Purpose
Supply Voltage Other; 1.71V ~ 1.89V, 3.15V ~ 3.45V
Operating Frequency 76000 to 81000 MHz
View Details
3 suppliers
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details