Skyworks Solutions, Inc. RF Transceiver ICs - SI4721-B20-GM SI4721-B20-GM

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933496-SI4721-B20-GM Operating Temperature Range: -40°C ~ 95°C Features: IC RF TxRx Only VHF FM Radio 76MHz ~ 108MHz 20-UFQFN Exposed Pad Package: 20-UFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI4721 Categories: RF/IF and RFID Case / Package: 20-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 624 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933496-SI4721-B20-GM Operating Temperature Range: -40°C ~ 95°C Features: IC RF TxRx Only VHF FM Radio 76MHz ~ 108MHz 20-UFQFN Exposed Pad Package: 20-UFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI4721 Categories: RF/IF and RFID Case / Package: 20-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 624 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4721-B20-GM - 933496-SI4721-B20-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI4721-B20-GM
933496-SI4721-B20-GM
RF Transceiver ICs - SI4721-B20-GM 933496-SI4721-B20-GM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933496-SI4721-B20-GM Operating Temperature Range: -40°C ~ 95°C Features: IC RF TxRx Only VHF FM Radio 76MHz ~ 108MHz 20-UFQFN Exposed Pad Package: 20-UFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI4721 Categories: RF/IF and RFID Case / Package: 20-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 624 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933496-SI4721-B20-GM
Operating Temperature Range: -40°C ~ 95°C
Features: IC RF TxRx Only VHF FM Radio 76MHz ~ 108MHz 20-UFQFN Exposed Pad
Package: 20-UFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SI4721
Categories: RF/IF and RFID
Case / Package: 20-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 624
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - SI4721-B20-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SI4721-B20-GM
RF and Wireless - RF Transceiver ICs SI4721-B20-GM
IC RF TXRX VHF 20UFQFN

IC RF TXRX VHF 20UFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 933496-SI4721-B20-GM SI4721-B20-GM
Product Name RF Transceiver ICs - SI4721-B20-GM RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details