SI4721 - Transceiver Evaluation Board
Win Source Part Number: 1283367-SI4721-B-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver
Package: Box
For Use With/Related Products: SI4721
Standard Package: 1
Frequency: 76MHz ~ 108MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SI4721-B-EVB,336-487
Base Product Number: SI4721
RoHS Status: Not applicable
BOARD EVAL SI4721 VERSION B
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 336-4878-ND | 1283367-SI4721-B-EVB | SI4721-B-EVB |
| Product Name | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Supported System | Transceiver |