Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SI4713-B-EVB

Description
Win Source Part Number: 1283325-SI4713-B-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transmitter Package: Box For Use With/Related Products: SI4713 Standard Package: 1 Frequency: 76MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SI4713-B-EVB,336-475 9 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283325-SI4713-B-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transmitter Package: Box For Use With/Related Products: SI4713 Standard Package: 1 Frequency: 76MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SI4713-B-EVB,336-475 9 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283325-SI4713-B-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283325-SI4713-B-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283325-SI4713-B-EVB
Win Source Part Number: 1283325-SI4713-B-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transmitter Package: Box For Use With/Related Products: SI4713 Standard Package: 1 Frequency: 76MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SI4713-B-EVB,336-475 9 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283325-SI4713-B-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transmitter
Package: Box
For Use With/Related Products: SI4713
Standard Package: 1
Frequency: 76MHz ~ 108MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SI4713-B-EVB,336-4759
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 336-4759-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-4759-ND
RF, RFID, Wireless Evaluation Boards 336-4759-ND
SI4713 - Transmitter Evaluation Board

SI4713 - Transmitter Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SI4713-B-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SI4713-B-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SI4713-B-EVB
BOARD EVAL SI4713 VERSION B

BOARD EVAL SI4713 VERSION B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283325-SI4713-B-EVB 336-4759-ND SI4713-B-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - AEK-916-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - CY3210-PSOCEXPEVAL1 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Manufacturer PSoC Express Evaluation Kit; Other
View Details
Microcontroller Development Tools - 2664269 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Ethernet, PoE
Ports Ethernet
View Details