RF XMITTER FM 76-108MHZ 20UFQFN Product overview: SI4710-B30-GMR from Skyworks Solutions, Inc. is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4710-B30-GMR can be used for catalog matching and distributor lookup.
RF Transmitter FM 76MHz ~ 108MHz PCB, Surface Mount Antenna 20-UFQFN Exposed Pad
RF Transmitter FM 76MHz ~ 108MHz PCB, Surface Mount Antenna 20-UFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters |
| Product Number | 871-SI4710-B30-GMR | SI4710-B30-GMR-ND | SI4710-B30-GMR |
| Product Name | 108MHZ Rf Transmitter | RF Transmitters | RF Transmitters |
| Applications | General Purpose | General Purpose | |
| Package Type | Tape & Reel (TR) | Surface Mount; 20-UFQFN Exposed Pad | Surface Mount; 20-UFQFN Exposed Pad |
| RF Modulation | FM | Frequency Modulation | |
| Operating Temperature | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) |
| Communication Interface | PCB, Surface Mount |