Win Source Part Number: 1283326-SI4710-A-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transmitter
Package: Box
For Use With/Related Products: Si4710
Standard Package: 1
Frequency: 76MHz ~ 108MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.41.0150
Mfr: Skyworks Solutions Inc.
Other Names: 336-1339
Product Status: Obsolete
RoHS Status: RoHS non-compliant
BOARD EVAL FOR SI4710
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283326-SI4710-A-EVB | SI4710-A-EVB |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board |