Skyworks Solutions, Inc. RF and Wireless - RF Receivers SI4709-C-GM

Description
Win Source Part Number: 1383428-SI4709-C-GM Category: RF and Wireless>RF Receivers Package: Strip Applications: General Purpose Frequency: 76MHz ~ 108MHz Data Interface: I²C, SPI Modulation or Protocol: FM Current - Receiving: 21.1mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-UFQFN Exposed Pad Supplier Device Package: 16-QFN (2.5x2.5) Temperature Range - Operating: -20°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. Mfr: Skyworks Solutions Inc. Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 100 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383428-SI4709-C-GM Category: RF and Wireless>RF Receivers Package: Strip Applications: General Purpose Frequency: 76MHz ~ 108MHz Data Interface: I²C, SPI Modulation or Protocol: FM Current - Receiving: 21.1mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-UFQFN Exposed Pad Supplier Device Package: 16-QFN (2.5x2.5) Temperature Range - Operating: -20°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. Mfr: Skyworks Solutions Inc. Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 100 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Receivers - 1383428-SI4709-C-GM - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Receivers
1383428-SI4709-C-GM
RF and Wireless - RF Receivers 1383428-SI4709-C-GM
Win Source Part Number: 1383428-SI4709-C-GM Category: RF and Wireless>RF Receivers Package: Strip Applications: General Purpose Frequency: 76MHz ~ 108MHz Data Interface: I²C, SPI Modulation or Protocol: FM Current - Receiving: 21.1mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-UFQFN Exposed Pad Supplier Device Package: 16-QFN (2.5x2.5) Temperature Range - Operating: -20°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. Mfr: Skyworks Solutions Inc. Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 100 pcs

Win Source Part Number: 1383428-SI4709-C-GM
Category: RF and Wireless>RF Receivers
Package: Strip
Applications: General Purpose
Frequency: 76MHz ~ 108MHz
Data Interface: I²C, SPI
Modulation or Protocol: FM
Current - Receiving: 21.1mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-UFQFN Exposed Pad
Supplier Device Package: 16-QFN (2.5x2.5)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
Mfr: Skyworks Solutions Inc.
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 100 pcs

Buy Now Datasheet
76MHZ 108MHZ Rf Receiver - 870-SI4709-C-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
76MHZ 108MHZ Rf Receiver
870-SI4709-C-GM
76MHZ 108MHZ Rf Receiver 870-SI4709-C-GM
RF RCVR FM 76MHZ-108MHZ 16QFN Product overview: SI4709-C-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 76MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4709-C-GM can be used for catalog matching and distributor lookup.

RF RCVR FM 76MHZ-108MHZ 16QFN Product overview: SI4709-C-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 76MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4709-C-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - SI4709-C-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4709-C-GM
RF and Wireless - RF Receivers SI4709-C-GM
RF RCVR FM 76MHZ-108MHZ 16QFN

RF RCVR FM 76MHZ-108MHZ 16QFN

Supplier's Site
RF Receivers - SI4709-C-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4709-C-GM
RF Receivers SI4709-C-GM
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)

- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1383428-SI4709-C-GM 870-SI4709-C-GM SI4709-C-GM SI4709-C-GM
Product Name RF and Wireless - RF Receivers 76MHZ 108MHZ Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type 16-UFQFN Exposed Pad Strip Surface Mount; Surface Mount Surface Mount; 16-UFQFN Exposed Pad
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F)
Operating Frequency 76 to 108 MHz 76 to 108 MHz 76 to 108 MHz
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts 2.7 to 5.5 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
Telemetry Receiver - ETR-09D1D-00 - Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Telemetry Receivers
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details