Skyworks Solutions, Inc. RF Receivers SI4709-B-GMR

Description
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Request a Quote Datasheet
Description
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4709-B-GMR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4709-B-GMR-ND
RF Receivers SI4709-B-GMR-ND
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)

- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)

Buy Now Datasheet
RF Receivers - SI4709-B-GMR - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
SI4709-B-GMR
RF Receivers SI4709-B-GMR
RF RCVR FM 76MHZ-108MHZ 16QFN

RF RCVR FM 76MHZ-108MHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SI4709-B-GMR-ND SI4709-B-GMR
Product Name RF Receivers RF Receivers
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 16 mA
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SICA-B1A-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
GPS Antennas - 337016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Receivers - SI4730-C40-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details
2 suppliers