Skyworks Solutions, Inc. RF Receivers SI4708-C-GM

Description
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Request a Quote Datasheet
Description
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 863-SI4708-C-GM-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)

- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 863-SI4708-C-GM-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 21.1 mA
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3019-F-GTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "16-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 2312-DW3210SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details