Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SI4708-C-EVB

Description
Win Source Part Number: 1283304-SI4708-C-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Bulk For Use With/Related Products: Si4708-C Standard Package: 1 Frequency: 76MHz ~ 108MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Base Product Number: SI4708 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283304-SI4708-C-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Bulk For Use With/Related Products: Si4708-C Standard Package: 1 Frequency: 76MHz ~ 108MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Base Product Number: SI4708 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283304-SI4708-C-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283304-SI4708-C-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283304-SI4708-C-EVB
Win Source Part Number: 1283304-SI4708-C-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Bulk For Use With/Related Products: Si4708-C Standard Package: 1 Frequency: 76MHz ~ 108MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Base Product Number: SI4708 RoHS Status: Not applicable

Win Source Part Number: 1283304-SI4708-C-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Receiver
Package: Bulk
For Use With/Related Products: Si4708-C
Standard Package: 1
Frequency: 76MHz ~ 108MHz
Supplied Contents: Board(s)
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4708
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283304-SI4708-C-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 1793736 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details