Win Source Part Number: 1283305-SI4706-D50-E
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Receiver
Package: Bulk
For Use With/Related Products: SI4706
Standard Package: 1
Frequency: 76MHz ~ 108MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4706
RoHS Status: Not applicable
SI4706 - Receiver Evaluation Board
BOARD EVAL SI4706-D50 20-QFN
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283305-SI4706-D50-EVB | SI4706-D50-EVB-ND | SI4706-D50-EVB |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board |