Skyworks Solutions, Inc. SMD 108MHZ 76MHz QFN Rf Receiver SI4706-C30-GM

Description
RF RX RBDS/RDS 76-108MHZ 20QFN / series RF Receiver RBDS/RDS 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3) Product overview: SI4706-C30-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 108MHZ, 76MHz, QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 108MHZ, 76MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4706-C30-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RX RBDS/RDS 76-108MHZ 20QFN / series RF Receiver RBDS/RDS 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3) Product overview: SI4706-C30-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 108MHZ, 76MHz, QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 108MHZ, 76MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4706-C30-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 108MHZ 76MHz QFN Rf Receiver - 870-SI4706-C30-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 108MHZ 76MHz QFN Rf Receiver
870-SI4706-C30-GM
SMD 108MHZ 76MHz QFN Rf Receiver 870-SI4706-C30-GM
RF RX RBDS/RDS 76-108MHZ 20QFN / series RF Receiver RBDS/RDS 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3) Product overview: SI4706-C30-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 108MHZ, 76MHz, QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 108MHZ, 76MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4706-C30-GM can be used for catalog matching and distributor lookup.

RF RX RBDS/RDS 76-108MHZ 20QFN / series RF Receiver RBDS/RDS 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3) Product overview: SI4706-C30-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 108MHZ, 76MHz, QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 108MHZ, 76MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4706-C30-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1225012-SI4706-C30-GM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1225012-SI4706-C30-GM
RF/IF and RFID - RF Receivers 1225012-SI4706-C30-GM
Win Source Part Number: 1225012-SI4706-C30-G M Category: RF/IF and RFID>RF Receivers Package: Tray Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Frequency: 76MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: RBDS/RDS Current - Receiving: 24mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1225012-SI4706-C30-GM
Category: RF/IF and RFID>RF Receivers
Package: Tray
Applications: General Purpose
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 76MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: RBDS/RDS
Current - Receiving: 24mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet
RF Receivers - SI4706-C30-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4706-C30-GM
RF Receivers SI4706-C30-GM
- RF Receiver RBDS/RDS 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)

- RF Receiver RBDS/RDS 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-SI4706-C30-GM 1225012-SI4706-C30-GM SI4706-C30-GM
Product Name SMD 108MHZ 76MHz QFN Rf Receiver RF/IF and RFID - RF Receivers RF Receivers
Applications General Purpose
Package Type Tray Surface Mount; SMD (SMT) Surface Mount; 20-UFQFN Exposed Pad
Communication Interface PCB, Surface Mount
RF Modulation RBDS/RDS
RF Connectors PCB, Surface Mount PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Wireless Receiver - RF Rx SW915-1W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
RF Receivers - ATA3741P2-TGSY - 862232-ATA3741P2-TGSY - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
View Details
3 suppliers