Skyworks Solutions, Inc.
Audio and Radio, Si4704/05 FM Radio Receivers
Si4705
Description
FM Receiver w RDS
Request a Quote
Email Supplier
Description
FM Receiver w RDS
Request a Quote
Email Supplier
Suppliers
Audio and Radio, Si4704/05 FM Radio Receivers
Si4705
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
Si4705 |
|
Product Name
|
Audio and Radio, Si4704/05 FM Radio Receivers |
|
Device Type
|
Receiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V; 3.6V; 5V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
"38-TFSOP (0.173"", 4.40mm Width)"
View Details
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
48-VFQFN Exposed Pad
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
60-WFQFN Exposed Pad
Pins
60 #
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details