Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SI4705-D60-EVB

Description
SI4705 - Receiver Evaluation Board
Request a Quote Datasheet
Description
SI4705 - Receiver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-3905-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-3905-ND
RF, RFID, Wireless Evaluation Boards 336-3905-ND
SI4705 - Receiver Evaluation Board

SI4705 - Receiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283306-SI4705-D60-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283306-SI4705-D60-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283306-SI4705-D60-EVB
Win Source Part Number: 1283306-SI4705-D60-E VB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Receiver Package: Bulk For Use With/Related Products: SI4705 Standard Package: 1 Frequency: 64MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 336-3905,SI4705-D60- EVB Base Product Number: SI4705 RoHS Status: Not applicable

Win Source Part Number: 1283306-SI4705-D60-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Receiver
Package: Bulk
For Use With/Related Products: SI4705
Standard Package: 1
Frequency: 64MHz ~ 108MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 336-3905,SI4705-D60-EVB
Base Product Number: SI4705
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SI4705-D60-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SI4705-D60-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SI4705-D60-EVB
BOARD EVALUATION FOR SI4705-D60

BOARD EVALUATION FOR SI4705-D60

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-3905-ND 1283306-SI4705-D60-EVB SI4705-D60-EVB
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Receiver
Unlock Full Specs
to access all available technical data

Similar Products

simpleGNSS Micro - AS-GNSS-MICRO-F10N - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFHK-8501+ - TB-BFHK-8501C+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details