- RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
RF RCVR FM 64MHZ-108MHZ 20QFN
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | SI4704-D60-GMR-ND | SI4704-D60-GMR |
| Product Name | RF Receivers | RF Receivers |
| Device Type | Receiver | |
| Operating Frequency | 64 to 108 MHz | |
| Bias Current | 10.5 mA | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |