Skyworks Solutions, Inc.
Audio and Radio, Si4702/03 FM Radio Receivers
Si4703
Description
FM Receiver w RDS
Request a Quote
Email Supplier
Description
FM Receiver w RDS
Request a Quote
Email Supplier
Suppliers
Audio and Radio, Si4702/03 FM Radio Receivers
Si4703
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
Si4703 |
|
Product Name
|
Audio and Radio, Si4702/03 FM Radio Receivers |
|
Device Type
|
Receiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
"16-TSSOP (0.173"", 4.40mm Width)"
View Details
Supply Voltage
3.3V
Package Type
42-WFQFN Exposed Pad
Pins
42 #
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details