- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Receivers |
| Product Number | SI4703-B17-ZM1 |
| Product Name | RF Receivers |
| Package Type | Surface Mount; 20-UFQFN Exposed Pad |
| Features | RoHS |
| Operating Temperature | -20.0 to 85.0 C (-4.0 to 185.0 F) |