Win Source Part Number: 1235959-SI4703-B17-G
Category: RF/IF and RFID>RF Receivers
Package: Tray
Applications: General Purpose
Standard Package: 624
Mounting: SMD (SMT)
Frequency: 76MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4703
Product Status: Not For New Designs
RF RCVR FM 76MHZ-108MHZ 20QFN Product overview: SI4703-B17-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 76MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4703-B17-GM can be used for catalog matching and distributor lookup.
RF RCVR FM 76MHZ-108MHZ 20QFN
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 1235959-SI4703-B17-GM | 870-SI4703-B17-GM | SI4703-B17-GM | SI4703-B17-GM |
| Product Name | RF/IF and RFID - RF Receivers | 76MHZ 108MHZ Rf Receiver | RF and Wireless - RF Receivers | RF Receivers |
| Package Type | Surface Mount; SMD (SMT) | Tray | Surface Mount; Surface Mount | Surface Mount; 20-UFQFN Exposed Pad |
| Operating Temperature | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) |
| Operating Frequency | 76 to 108 MHz | 76 to 108 MHz | 76 to 108 MHz | |
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |
| Applications | General Purpose | General Purpose |