Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SI4703-B17-EVB

Description
Win Source Part Number: 1283360-SI4703-B17-E VB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Tuner Package: Box For Use With/Related Products: Si4703 Standard Package: 1 Frequency: 76MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI4703 Product Status: Not For New Designs RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283360-SI4703-B17-E VB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Tuner Package: Box For Use With/Related Products: Si4703 Standard Package: 1 Frequency: 76MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI4703 Product Status: Not For New Designs RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283360-SI4703-B17-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283360-SI4703-B17-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283360-SI4703-B17-EVB
Win Source Part Number: 1283360-SI4703-B17-E VB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Tuner Package: Box For Use With/Related Products: Si4703 Standard Package: 1 Frequency: 76MHz ~ 108MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI4703 Product Status: Not For New Designs RoHS Status: Not applicable

Win Source Part Number: 1283360-SI4703-B17-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Tuner
Package: Box
For Use With/Related Products: Si4703
Standard Package: 1
Frequency: 76MHz ~ 108MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4703
Product Status: Not For New Designs
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SI4703-B17-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SI4703-B17-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SI4703-B17-EVB
BOARD EVAL SI4703 VERSION B

BOARD EVAL SI4703 VERSION B

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283360-SI4703-B17-EVB SI4703-B17-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - A141302-ND - DigiKey
Specs
Supported System Light, Humidity, Motion, Temperature
View Details
4 suppliers
Matrix Boards - 1004154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
TB BFCV-5270-1+ JV1210C 50OHM - TB-945+ - Mini-Circuits
Specs
Category Developement Board
View Details