The Si4688-A10-GM is a single-chip digital receiver designed for FM and DAB radio applications. It supports a worldwide FM band from 76 to 108 MHz and offers advanced features such as an integrated RDS/RBDS decoder and FM HD Radio,Ñ¢ support with on-chip IBOC blend. The device is compliant with iBiquity Digital and NRSC-5 standards, enabling digital channel demodulation and decoding, as well as audio decoding. This receiver also supports DAB and DAB+ in the VHF Band III range (168,Äì240 MHz) and includes an integrated source decoder for both MPEG Audio Layer 2 and HE-AAC V2. It features a digital audio output via I¬=S with asynchronous sample rate conversion and an integrated 97 dB stereo audio DAC. The Si4688-A10-GM is available in two package options: a 48-pin QFN and a 62-ball WLCSP, making it suitable for various applications including mobile phones, tabletop radios, and personal navigation devices. The operating temperature range is from -40°C to 85°C, with multiple supply voltage options for flexibility in design.
RF RCVR FM 76MHZ-108MHZ 48QFN Product overview: SI4688-A10-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 76MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4688-A10-GM can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933490-SI4688-A10-GM
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver FM 76MHz ~ 108MHz - - PCB, Surface Mount 48-QFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SI4688
Categories: RF/IF and RFID
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 48-QFN (7x7)
RF RCVR FM 76MHZ-108MHZ 48QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-SI4688-A10-GM | 933490-SI4688-A10-GM | SI4688-A10-GM | SI4688-A10-GM |
| Product Name | 76MHZ 108MHZ Rf Receiver | RF Receivers - SI4688-A10-GM | RF Receivers | RF and Wireless - RF Receivers |
| Applications | Cell Phones, Media Players | Cell Phones, Media Players | ||
| Package Type | Tray | Surface Mount; Surface Mount | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Communication Interface | I2C, SPI | |||
| RF Modulation | FM | |||
| Features | RoHS | RoHS |