Skyworks Solutions, Inc. RF/IF and RFID - RF Receivers SI4685-A10-GM

Description
Win Source Part Number: 1236005-SI4685-A10-G M Category: RF/IF and RFID>RF Receivers Package: Tray Applications: General Purpose Standard Package: 260 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz Data Interface: I2C, SPI Modulation or Protocol: AM, FM, RBDS/RDS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.71V ~ 2V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4628,SI4685-A10- GM Base Product Number: SI4685
Request a Quote Datasheet
Description
Win Source Part Number: 1236005-SI4685-A10-G M Category: RF/IF and RFID>RF Receivers Package: Tray Applications: General Purpose Standard Package: 260 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz Data Interface: I2C, SPI Modulation or Protocol: AM, FM, RBDS/RDS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.71V ~ 2V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4628,SI4685-A10- GM Base Product Number: SI4685
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1236005-SI4685-A10-GM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1236005-SI4685-A10-GM
RF/IF and RFID - RF Receivers 1236005-SI4685-A10-GM
Win Source Part Number: 1236005-SI4685-A10-G M Category: RF/IF and RFID>RF Receivers Package: Tray Applications: General Purpose Standard Package: 260 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz Data Interface: I2C, SPI Modulation or Protocol: AM, FM, RBDS/RDS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.71V ~ 2V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4628,SI4685-A10- GM Base Product Number: SI4685

Win Source Part Number: 1236005-SI4685-A10-GM
Category: RF/IF and RFID>RF Receivers
Package: Tray
Applications: General Purpose
Standard Package: 260
Mounting: SMD (SMT)
Frequency: 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz
Data Interface: I2C, SPI
Modulation or Protocol: AM, FM, RBDS/RDS
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.71V ~ 2V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-4628,SI4685-A10-GM
Base Product Number: SI4685

Buy Now Datasheet
Singapore, Singapore
520KHZ 1.71MHZ Rf Receiver
870-SI4685-A10-GM
520KHZ 1.71MHZ Rf Receiver 870-SI4685-A10-GM
RF RX AM/FM 520KHZ-1.71MHZ 48QFN Product overview: SI4685-A10-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4685-A10-GM can be used for catalog matching and distributor lookup.

RF RX AM/FM 520KHZ-1.71MHZ 48QFN Product overview: SI4685-A10-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4685-A10-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4685-A10-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4685-A10-GM
RF Receivers SI4685-A10-GM
- RF Receiver AM, FM, RBDS/RDS 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz PCB, Surface Mount 48-QFN (7x7)

- RF Receiver AM, FM, RBDS/RDS 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz PCB, Surface Mount 48-QFN (7x7)

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4685-A10-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4685-A10-GM
RF and Wireless - RF Receivers SI4685-A10-GM
RF RX AM/FM 520KHZ-1.71MHZ 48QFN

RF RX AM/FM 520KHZ-1.71MHZ 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1236005-SI4685-A10-GM 870-SI4685-A10-GM SI4685-A10-GM SI4685-A10-GM
Product Name RF/IF and RFID - RF Receivers 520KHZ 1.71MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; SMD (SMT) Tray Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 0.5200 to 240 MHz 0.5200 to 240 MHz 0.5200 to 240 MHz
Supply Voltage 1.71 to 2 volts 1.71 to 2 volts 1.71 to 2 volts 2 to 1.71 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data